Abracon, LLC AIUR-01 Drum Core AIUR-01-152K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 50 mA DC Resistance Max: 11 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 50 mA DC Resistance Max: 11 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-01 Drum Core - AIUR-01-152K - Abracon, LLC
Spicewood, TX, United States
AIUR-01 Drum Core
AIUR-01-152K
AIUR-01 Drum Core AIUR-01-152K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 50 mA DC Resistance Max: 11 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.5 mH
  • Saturation Current: 50 mA
  • DC Resistance Max: 11 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1.8 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-01-152K
Product Name AIUR-01 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details