Abracon, LLC AISM-1812 Wirewound (Mold) AISM-1812-151K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 110 mA DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 110 mA DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812 Wirewound (Mold) - AISM-1812-151K-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812 Wirewound (Mold)
AISM-1812-151K-T
AISM-1812 Wirewound (Mold) AISM-1812-151K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 110 mA DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 150 μH
  • Saturation Current: 110 mA
  • DC Resistance Max: 9 Ω
  • Q: 40
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 5 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.8 mm
  • Width: 3.5 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1812-151K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 105MA 9 OHM SMD

FIXED IND 150UH 105MA 9 OHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AISM-1812-151K-TTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISM-1812-151K-TCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812-151K-T 535-AISM-1812-151K-TDKR-ND
Product Name AISM-1812 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details