RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-875
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 460 mA
DC Resistance Max: 1.05 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 15
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 7.8 mm
Height: 7.5 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-875
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 460 mA
DC Resistance Max: 1.05 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 15
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 7.8 mm
Height: 7.5 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-875
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 460 mA
DC Resistance Max: 1.05 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 15
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 7.8 mm
Height: 7.5 mm
Part Status: Active