Abracon, LLC Fixed Inductors AISM-1812H-820M

Description
82µH Shielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-820M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-820M-ND
Fixed Inductors 535-AISM-1812H-820M-ND
82µH Shielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-820M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details