Abracon, LLC Fixed Inductors AISM-1812H-560M-T

Description
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-560M-TTR-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-560M-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details