Abracon, LLC AISR-875 Drum Core AISR-875-820M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Saturation Current: 1 A DC Resistance Max: 240 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Saturation Current: 1 A DC Resistance Max: 240 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-875 Drum Core - AISR-875-820M - Abracon, LLC
Spicewood, TX, United States
AISR-875 Drum Core
AISR-875-820M
AISR-875 Drum Core AISR-875-820M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Saturation Current: 1 A DC Resistance Max: 240 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-875
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 82 μH
  • Saturation Current: 1 A
  • DC Resistance Max: 240 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-875-820M
Product Name AISR-875 Drum Core
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details