Abracon, LLC AISR-01 Drum Core AISR-01-333J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 33 mH Saturation Current: 20 mA DC Resistance Max: 26 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 33 mH Saturation Current: 20 mA DC Resistance Max: 26 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-333J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-333J
AISR-01 Drum Core AISR-01-333J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 33 mH Saturation Current: 20 mA DC Resistance Max: 26 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 33 mH
  • Saturation Current: 20 mA
  • DC Resistance Max: 26 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 160 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-333J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-333J-ND
Fixed Inductors AISR-01-333J-ND
33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder

33mH Shielded Wirewound Inductor 17mA 26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-333J AISR-01-333J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 33000 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details