Abracon, LLC Fixed Inductors AISM-1812H-1R5M

Description
1.5µH Shielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-1R5M-ND
Fixed Inductors 535-AISM-1812H-1R5M-ND
1.5µH Shielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)

1.5µH Shielded Wirewound Inductor 950mA 150mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-1R5M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details