Abracon, LLC AISR-04 Drum Core AISR-04-121K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 1.1 mA DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.2 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 1.1 mA DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.2 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-04 Drum Core - AISR-04-121K - Abracon, LLC
Spicewood, TX, United States
AISR-04 Drum Core
AISR-04-121K
AISR-04 Drum Core AISR-04-121K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 1.1 mA DC Resistance Max: 210 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.2 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 120 μH
  • Saturation Current: 1.1 mA
  • DC Resistance Max: 210 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 4.2 MHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-04-121K
Product Name AISR-04 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details