Abracon, LLC AISR-875 Drum Core AISR-875-103K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 80 mA DC Resistance Max: 33 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 80 mA DC Resistance Max: 33 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-875 Drum Core - AISR-875-103K - Abracon, LLC
Spicewood, TX, United States
AISR-875 Drum Core
AISR-875-103K
AISR-875 Drum Core AISR-875-103K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 80 mA DC Resistance Max: 33 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-875
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 10 mH
  • Saturation Current: 80 mA
  • DC Resistance Max: 33 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-875-103K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-875-103K-ND
Fixed Inductors AISR-875-103K-ND
10mH Shielded Wirewound Inductor 84mA 33Ohm Max Radial, Vertical Cylinder

10mH Shielded Wirewound Inductor 84mA 33Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-875-103K AISR-875-103K-ND
Product Name AISR-875 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard Wirewound
Application Power Choke
Inductance Range 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers