Abracon, LLC Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 190 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 140 mA DC Resistance Max: 400 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 550 mA DC Resistance Max: 270 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 100 mA DC Resistance Max: 600 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 400 mA DC Resistance Max: 420 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 60 mA DC Resistance Max: 500 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 1 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 220 mA DC Resistance Max: 280 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 800 mA DC Resistance Max: 130 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 180 mA DC Resistance Max: 300 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 180 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1 A Saturation Current: 650 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.9 A Saturation Current: 420 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.75 A Saturation Current: 180 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.25 A Saturation Current: 1.35 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.7 A Saturation Current: 130 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.7 A Saturation Current: 70 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 1.15 A Saturation Current: 950 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.1 A Saturation Current: 800 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.9 A Saturation Current: 500 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.9 A Saturation Current: 350 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.8 A Saturation Current: 280 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.5 A Saturation Current: 1.2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.4 A Saturation Current: 1.2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.2 A Saturation Current: 700 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 330 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 220 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.5 A Saturation Current: 1.6 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.4 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.5 A Saturation Current: 1.2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 850 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 450 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 320 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.8 A Saturation Current: 1.5 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.8 A Saturation Current: 700 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.2 A Saturation Current: 1.45 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.1 A Saturation Current: 1.35 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.15 A Saturation Current: 1.05 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.8 A Saturation Current: 700 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.7 A Saturation Current: 500 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.6 A Saturation Current: 350 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.6 A Saturation Current: 1.2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1.3 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.2 A Saturation Current: 3.1 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.8 A Saturation Current: 2.5 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.4 A Saturation Current: 2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 1.5 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.95 A Saturation Current: 1.3 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.1 A Saturation Current: 4 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 230 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 2.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 270 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 120 μH DC Resistance Max: 2.9 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 310 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 410 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 3.9 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 470 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 4.5 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 660 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 270 μH DC Resistance Max: 6 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 760 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 7 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 850 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH DC Resistance Max: 7.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 970 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 1.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 1.85 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.3 A Saturation Current: 2.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.1 A Saturation Current: 1.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 1.65 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 600 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.8 A Saturation Current: 500 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.7 A Saturation Current: 400 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.8 A Saturation Current: 1.05 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.5 A Saturation Current: 320 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.7 A Saturation Current: 850 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.35 A Saturation Current: 280 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.3 A Saturation Current: 700 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.49 A Saturation Current: 1.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.4 A Saturation Current: 1.36 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.63 A Saturation Current: 540 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.48 A Saturation Current: 440 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 1 A Saturation Current: 1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.42 A Saturation Current: 370 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.05 A Saturation Current: 910 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.33 A Saturation Current: 310 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.98 A Saturation Current: 770 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.28 A Saturation Current: 250 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.74 A Saturation Current: 670 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.3 A Saturation Current: 2.3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.1 A Saturation Current: 2.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.1 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 250 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1 A Saturation Current: 650 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2 A Saturation Current: 1.62 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 1.95 A Saturation Current: 1.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 550 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.8 A Saturation Current: 1.35 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.7 A Saturation Current: 450 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.5 A Saturation Current: 400 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.6 A Saturation Current: 1.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.45 A Saturation Current: 350 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.4 A Saturation Current: 1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.3 A Saturation Current: 970 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 300 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.32 A Saturation Current: 270 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.9 A Saturation Current: 2.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.07 A Saturation Current: 100 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.8 A Saturation Current: 2.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.1 A Saturation Current: 1.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 310 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.2 A Saturation Current: 900 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.25 A Saturation Current: 270 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 2.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 700 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.2 A Saturation Current: 220 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2 A Saturation Current: 2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.6 A Saturation Current: 580 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.16 A Saturation Current: 180 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.5 A Saturation Current: 1.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.35 A Saturation Current: 500 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.15 A Saturation Current: 160 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.4 A Saturation Current: 1.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.4 A Saturation Current: 400 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.12 A Saturation Current: 140 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 48.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.4 μH DC Resistance Max: 56.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 63.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 182 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 235 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 338 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 71.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 522 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 86.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 93.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 587 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 108.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 844 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 125.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 937 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 131.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 1.117 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 146.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 33 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.4 μH DC Resistance Max: 38 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 42 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 182 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 235 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 338 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 47 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 52 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 522 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 587 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 94 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 844 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 101 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 937 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 117 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 1.17 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 132 mΩ Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 1.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 mH DC Resistance Max: 4.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 48 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 480 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 590 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 50 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 mH DC Resistance Max: 8.5 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 770 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 55 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 mH DC Resistance Max: 11 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 1.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 60 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 mH DC Resistance Max: 13.9 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 230 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 470 μH DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 62 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 mH DC Resistance Max: 25 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Saturation Current: 1.8 A DC Resistance Max: 100 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Saturation Current: 560 mA DC Resistance Max: 380 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Saturation Current: 1.15 A DC Resistance Max: 150 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Saturation Current: 360 mA DC Resistance Max: 870 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.1 A DC Resistance Max: 180 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Saturation Current: 900 mA DC Resistance Max: 210 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Saturation Current: 740 mA DC Resistance Max: 300 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.65 A Saturation Current: 2.61 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.46 A Saturation Current: 2.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 1.32 A Saturation Current: 2.12 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.77 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.25 A Saturation Current: 250 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 0.7 A Saturation Current: 660 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.64 A Saturation Current: 560 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.55 A Saturation Current: 550 mA DC...

<< Prev Next >>