BD8876FV is an output coupling capacitor-less line amplifier designed by ROHM Semiconductor USA, LLC. It features an integrated negative voltage generator, allowing it to produce a wide output range with ground-referenced outputs. The amplifier can deliver an output of 2Vrms (5.65VP-P) when powered by a single 5V supply. The device offers variable gain options of +6dB or +9dB, making it adaptable for various applications. It includes built-in short-circuit and thermal protection, enhancing reliability during operation. The BD8876FV is suitable for use in devices such as video game consoles, projectors, set-top boxes, and Blu-ray players. It operates within a supply voltage range of 3V to 5.5V and has a low total harmonic distortion plus noise (THD+N) of 0.003% at typical conditions. The operating temperature range is from -40°C to +85°C, making it versatile for different environments.
BD8876FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8876FV can output 2Vrms(5.65VP-P) with the single-supply 5V.
BD8876FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8876FV can output 2Vrms(5.65VP-P) with the single-supply 5V.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD8876FV | BD8876FV |
| Product Name | Output Coupling Capacitor-less Line Amplifier | Output Coupling Capacitor-less Line Amplifier |
| Standards | RoHS | RoHS |
| PSRR | 65 dB | 65 dB |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |