The BU7241SG is a low power, full swing operational amplifier from ROHM Semiconductor GmbH, designed for low voltage applications. It operates within a supply voltage range of +1.8V to +5.5V and features a low supply current of approximately 70µA (typical). This operational amplifier is suitable for applications requiring low input bias current, with a typical input bias current of 1pA. The BU7241SG has an extended operating temperature range of -40°C to +105°C, making it ideal for use in various environments, including battery-powered and portable equipment. The device is available in multiple package options, including SSOP5, which allows for flexibility in design and integration into different systems.
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7241SG | BU7241SG |
| Product Name | Low Power Input-Output Full Swing Operational Amplifier | Low Power Input-Output Full Swing Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 95 V/V | 95 V/V |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| Source Current (IS) | 0.0700 milliamps | 4.00E-4 milliamps |
| VOS | 9 millivolts | 9.5 millivolts |