General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).
Manufacturer: Rohm Semiconductor
Win Source Part Number: 230484-BA3474YFV-C
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Family Name: BA3474
Alternative Parts (Cross-Reference): BA3474YFV-CE2; NJM#3403AV-TE2; NJM3403AV-TE1; NJM3403AV-TE2;
Introduction Date: April 20, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Op Amp Quad High Speed Amplifier ±18V/36V Automotive 14-Pin SSOP-B Product overview: BA3474YFV-C from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 18V, 36V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474YFV-C can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BA3474YFV-C | BA3474YFV-C | 230484-BA3474YFV-C | 687-BA3474YFV-C |
| Product Name | High Speed Ground Sense Operational Amplifier | High Speed Ground Sense Operational Amplifier | Integrated Circuits(ICs) | Automotive Quad 18V 36V Operational Amplifier IC |
| Standards | RoHS | RoHS | ||
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V | ||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | ||
| Source Current (IS) | 8 milliamps | 4 milliamps | ||
| VOS | 10 millivolts | 10 millivolts |