LM2902F is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
LM2902F is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902F | LM2902F |
| Product Name | Ground Sense Operational Amplifier | Ground Sense Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 105 V/V |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 5.5 volts |
| Source Current (IS) | 1 milliamps | 3 milliamps |
| VOS | 4.5 millivolts | 9.5 millivolts |