The LM2903FV is a two-channel ground sense comparator designed for a wide range of applications. It operates with a supply voltage from 3V to 32V and features low supply current consumption. The device supports both single and dual supply configurations, with a maximum input offset voltage of 4.5mV. It is suitable for use in environments with operating temperatures ranging from -40°C to +125°C. The LM2903FV is available in various package types, including SSOP-B8, making it versatile for different design requirements. Its open collector output and ground-sensed input and output enhance its usability in general-purpose applications, current monitoring, battery monitoring, and multivibrators.
LM2903FV is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications.
LM2903FV is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM2903FV | LM2903FV |
| Product Name | Ground Sense Comparator | Ground Sense Comparator |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps |