ROHM Semiconductor USA, LLC Standard Ground Sense Operational Amplifier BA2904F

Description
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
Datasheet
Description
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Ground Sense Operational Amplifier - BA2904F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Ground Sense Operational Amplifier
BA2904F
Standard Ground Sense Operational Amplifier BA2904F
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

Supplier's Site Datasheet
Standard Ground Sense Operational Amplifier - BA2904F - ROHM Semiconductor GmbH
Willich, Germany
Standard Ground Sense Operational Amplifier
BA2904F
Standard Ground Sense Operational Amplifier BA2904F
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA2904F BA2904F
Product Name Standard Ground Sense Operational Amplifier Standard Ground Sense Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V
Supply Voltage (VS) 2 to 36 volts 3 to 36 volts
Source Current (IS) 0.6000 milliamps 0.7000 milliamps
VOS 2 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details