ROHM Semiconductor GmbH Standard Ground Sense Operational Amplifier BA2904SF

Description
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
Description
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
Datasheet
Datasheet Summary
Powered by GS/AI

The BA2904SF is a standard ground sense operational amplifier from ROHM Semiconductor, designed for general-purpose applications. It integrates two independent op-amps on a single chip, offering a wide operating voltage range of 3V to 36V with low power consumption. The device features low input offset voltage, with a maximum of 7mV, and operates effectively within a temperature range of -40°C to +125°C. It is suitable for various applications, including current sensing, buffering, and active filtering in consumer electronics. The BA2904SF is available in multiple package options, including SOP8, SSOP-B8, and MSOP8, facilitating flexibility in design integration.

Datasheet Summary
Powered by GS/AI

The BA2904SF is a standard ground sense operational amplifier from ROHM Semiconductor, designed for general-purpose applications. It integrates two independent op-amps on a single chip, offering a wide operating voltage range of 3V to 36V with low power consumption. The device features low input offset voltage, with a maximum of 7mV, and operates effectively within a temperature range of -40°C to +125°C. It is suitable for various applications, including current sensing, buffering, and active filtering in consumer electronics. The BA2904SF is available in multiple package options, including SOP8, SSOP-B8, and MSOP8, facilitating flexibility in design integration.

Suppliers

Company
Product
Description
Supplier Links
Standard Ground Sense Operational Amplifier - BA2904SF - ROHM Semiconductor GmbH
Willich, Germany
Standard Ground Sense Operational Amplifier
BA2904SF
Standard Ground Sense Operational Amplifier BA2904SF
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

Supplier's Site Datasheet
Standard Ground Sense Operational Amplifier - BA2904SF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Ground Sense Operational Amplifier
BA2904SF
Standard Ground Sense Operational Amplifier BA2904SF
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA2904SF BA2904SF
Product Name Standard Ground Sense Operational Amplifier Standard Ground Sense Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V
Supply Voltage (VS) 3 to 36 volts 2 to 36 volts
Source Current (IS) 0.7000 milliamps 0.6000 milliamps
VOS 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data