ROHM Semiconductor GmbH Low Power Input-Output Full Swing Operational Amplifier BU7242SNUX

Description
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Description
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU7242SNUX is a low power, input-output full swing operational amplifier from ROHM Semiconductor. It operates within a supply voltage range of +1.8V to +5.5V and is designed for low voltage applications. The amplifier features a low supply current of 180µA (typical) and a low input bias current of 1pA (typical), making it suitable for battery-powered and portable equipment. The device is available in a compact VSON008X2030 package, measuring 2.00mm x 3.00mm x 0.60mm. It operates effectively across a temperature range of -40°C to +105°C, which enhances its applicability in various environmental conditions. The BU7242SNUX is particularly well-suited for use in sensor amplifiers and consumer electronics.

Datasheet Summary
Powered by GS/AI

The BU7242SNUX is a low power, input-output full swing operational amplifier from ROHM Semiconductor. It operates within a supply voltage range of +1.8V to +5.5V and is designed for low voltage applications. The amplifier features a low supply current of 180µA (typical) and a low input bias current of 1pA (typical), making it suitable for battery-powered and portable equipment. The device is available in a compact VSON008X2030 package, measuring 2.00mm x 3.00mm x 0.60mm. It operates effectively across a temperature range of -40°C to +105°C, which enhances its applicability in various environmental conditions. The BU7242SNUX is particularly well-suited for use in sensor amplifiers and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Low Power Input-Output Full Swing Operational Amplifier - BU7242SNUX - ROHM Semiconductor GmbH
Willich, Germany
Low Power Input-Output Full Swing Operational Amplifier
BU7242SNUX
Low Power Input-Output Full Swing Operational Amplifier BU7242SNUX
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.

Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.

Supplier's Site Datasheet
Low Power Input-Output Full Swing Operational Amplifier - BU7242SNUX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Power Input-Output Full Swing Operational Amplifier
BU7242SNUX
Low Power Input-Output Full Swing Operational Amplifier BU7242SNUX
Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.

Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7242SNUX BU7242SNUX
Product Name Low Power Input-Output Full Swing Operational Amplifier Low Power Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 95 V/V 90 V/V
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 0.1800 milliamps 0.0100 milliamps
VOS 9 millivolts 11 millivolts
Unlock Full Specs
to access all available technical data