BU7485G/BU7486xxx/BU
BU7485G/BU7486xxx/BU
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7485SG | BU7485SG |
| Product Name | Ground Sense High Speed Low Voltage CMOS Operational Amplifier | Ground Sense High Speed Low Voltage CMOS Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 105 V/V | 95 V/V |
| Supply Voltage (VS) | 3 to 5.5 volts | 1.7 to 5.5 volts |
| Source Current (IS) | 1.5 milliamps | 0.3000 milliamps |
| VOS | 9.5 millivolts | 6 millivolts |