BU5255SHFV is input full swing, push-pull output CMOS comparator. This comparator have an expanded operating temperature range. It feature low operating supply voltage of +1.8V to +5.5V(single supply), low supply current and extremely low input bias current.
BU5255SHFV is input full swing, push-pull output CMOS comparator. This comparator have an expanded operating temperature range. It feature low operating supply voltage of +1.8V to +5.5V(single supply), low supply current and extremely low input bias current.
BU5255SHFV is input full swing, push-pull output CMOS comparator. This comparator have an expanded operating temperature range. It feature low operating supply voltage of +1.8V to +5.5V(single supply), low supply current and extremely low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BU5255SHFV | BU5255SHFV | BU5255SHFV |
| Product Name | Input Full Swing, Push-pull Output Low Supply Current CMOS Comparator | Input Full Swing, Push-pull Output Low Supply Current CMOS Comparators | High Speed Low Supply Current CMOS Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 to 14.5 volts | 1.8 to 5.5 volts |
| Source Current (IS) | 0.0065 milliamps | 0.4000 milliamps | 0.0065 milliamps |
| VOS | 6 millivolts | 9 millivolts | 6 millivolts |