ROHM Semiconductor GmbH Low Power Ground Sense Operational Amplifier BU7475HFV

Description
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.
Datasheet
Description
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Ground Sense Operational Amplifier - BU7475HFV - ROHM Semiconductor GmbH
Willich, Germany
Low Power Ground Sense Operational Amplifier
BU7475HFV
Low Power Ground Sense Operational Amplifier BU7475HFV
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271/BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA], BU7421 family: 8.5[μA], BU7271 family: 8.6[μA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Supplier's Site Datasheet
Low Power Ground Sense Operational Amplifier - BU7475HFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Power Ground Sense Operational Amplifier
BU7475HFV
Low Power Ground Sense Operational Amplifier BU7475HFV
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271/BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD range is +1.6[V] ~ +5.5[V] (BU7411 family: single supply), so operable with low voltage. It’s suitable for applications of portable equipments and battery movements.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7475HFV BU7475HFV
Product Name Low Power Ground Sense Operational Amplifier Low Power Ground Sense Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 95 V/V
Supply Voltage (VS) 1.7 to 5.5 volts 1.7 to 5.5 volts
Source Current (IS) 0.0090 milliamps 0.3000 milliamps
VOS 6.5 millivolts 6 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1832034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers