This product is a high precision & Input/Output Rail-to-Rail monolithic ICs integrated dual independent CMOS Op-Amps on a single chip. It features low input offset voltage, low noise and low input bias current. It is suitable for automotive requirements such as engine control unit, electric power steering, anti-lock braking system, sensor amplifier, and so on.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLR2376YFVM-C |
| Product Name | TLR™ Series, Automotive High Precision & Input/Output Rail-to-Rail CMOS Operational Amplifier (Dual Op-Amp) |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 137 V/V |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| Source Current (IS) | 1.24 milliamps |
| VOS | 0.5500 millivolts |