ROHM Semiconductor GmbH Ground Sense High Speed Low Voltage CMOS Operational Amplifier BU7487FV

Description
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.
Datasheet
Description
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Sense High Speed Low Voltage CMOS Operational Amplifier - BU7487FV - ROHM Semiconductor GmbH
Willich, Germany
Ground Sense High Speed Low Voltage CMOS Operational Amplifier
BU7487FV
Ground Sense High Speed Low Voltage CMOS Operational Amplifier BU7487FV
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

BU7485G/BU7486xxx/BU7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

Supplier's Site Datasheet
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers - BU7487FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers
BU7487FV
Ground Sense High Speed Low Voltage CMOS Operational Amplifiers BU7487FV
BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

BU7485G/BU7486xxx/BU7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/BU7487Sxx which can operate over a wider temperature range (-40°C to +105°C). These ICs have wide band, high slew rate, low voltage operation and low input bias current, making the operational amplifiers suitable for portable equipment and sensor application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7487FV BU7487FV
Product Name Ground Sense High Speed Low Voltage CMOS Operational Amplifier Ground Sense High Speed Low Voltage CMOS Operational Amplifiers
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 105 V/V
Supply Voltage (VS) 3 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 6 milliamps 0.4200 milliamps
VOS 9.5 millivolts 8 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details