ROHM Semiconductor GmbH Standard Open-Collector Comparator BA2901FV

Description
General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.
Datasheet
Description
General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Open-Collector Comparator - BA2901FV - ROHM Semiconductor GmbH
Willich, Germany
Standard Open-Collector Comparator
BA2901FV
Standard Open-Collector Comparator BA2901FV
General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

General purpose BA8391G/BA10393/BA10339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

Supplier's Site Datasheet
Standard Open-Collector Comparator - BA2901FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Open-Collector Comparator
BA2901FV
Standard Open-Collector Comparator BA2901FV
General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

General purpose BA8391G/BA10393/BA10339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

Supplier's Site Datasheet
Standard Open-Collector Comparator - BA2901FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Open-Collector Comparator
BA2901FV
Standard Open-Collector Comparator BA2901FV
General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

General purpose BA8391G/BA10393/BA10339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36[V] (for BA8391G, BA10393, BA2903, BA2901 family), 3 to 36[V] (for BA10339 family) and low supply current. Therefore, this series is suitable for any application.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number BA2901FV BA2901FV BA2901FV
Product Name Standard Open-Collector Comparator Standard Open-Collector Comparator Standard Open-Collector Comparator
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 18 volts 2 to 36 volts
Source Current (IS) 0.8000 milliamps 3 milliamps 0.8000 milliamps
VOS 7 millivolts 5 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1897331 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Push-pull
Package Type SC-70; Sc-70
View Details
LM119QML-SP High Speed Dual Comparator - 5962R9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog - MTLT1011QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Comparators - ADCMP395ARMZ - Lingto Electronic Limited
Specs
CMRR 74 dB
View Details