ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | BA10324AFJ |
| Product Name | Standard Ground Sense Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V |
| Supply Voltage (VS) | 3 to 32 volts |
| Source Current (IS) | 0.6000 milliamps |
| VOS | 7 millivolts |