LMR1803YG-C precision single CMOS operational amplifier features low noise and low input offset voltage that are suitable for sensor amplifiers, engine control unit, electric power steering, anti-lock braking system and all automotive application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LMR1803YG-C |
| Product Name | Automotive Low Noise Low Input Offset Voltage Precision CMOS Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 140 V/V |
| Supply Voltage (VS) | 2.2 to 5.5 volts |
| Source Current (IS) | 1 milliamps |
| VOS | 0.1500 millivolts |