BU7230SG is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
BU7230SG is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
BU7230SG is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BU7230SG | BU7230SG | BU7230SG |
| Product Name | Input Full Swing, Low Power Open-Drain Comparator | Low Power Open-Drain Comparator | Input Full Swing, Low Power Open-Drain Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 to 14.5 volts |
| Source Current (IS) | 0.0050 milliamps | 0.0050 milliamps | 0.9000 milliamps |
| VOS | 11 millivolts | 11 millivolts | 9 millivolts |