BU7232YFVM-C is Rail-to-Rail input, Push-Pull output, dual comparators. It has a wide operating temperature range. It features low operating supply voltage from 1.8 V to 5.5 V, low supply current and extremely low input bias current.
BU7232YFVM-C is Rail-to-Rail input, Push-Pull output, dual comparators. It has a wide operating temperature range. It features low operating supply voltage from 1.8 V to 5.5 V, low supply current and extremely low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | BU7232YFVM-C | BU7232YFVM-C |
| Product Name | Rail-to-Rail Input Push-Pull Output Low Supply Current CMOS Comparator | Low Power Rail-to-Rail Automotive CMOS Comparator |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps |
| VOS | 15 millivolts | 15 millivolts |
| CMRR | 80 dB |