Input/output Full Swing Low Voltage single, dual and quad Op-Amp integrates into a single chip. Especially, these series are operable with low voltage and low supply current. Shutdown function are applied to LMR981 and LMR982.
Input/Output Full Swing Low Voltage single, dual and quad Op-Amp integrates into a single chip. Especially, these series are operable with low voltage and low supply current. Shutdown function are applied to LMR981 and LMR982.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR981G | LMR981G |
| Product Name | LMR™ Series, Low Power Input-Output Full Swing Operational Amplifier | Low Power Input-Output Full Swing Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 101 V/V | 101 V/V |
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts |
| Source Current (IS) | 0.0850 milliamps | 0.0850 milliamps |
| VOS | 4 millivolts | 4 millivolts |