ROHM Semiconductor GmbH EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier BD77501G

Description
BD77501G is single Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77501G has the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.
Description
BD77501G is single Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77501G has the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.
Datasheet
Datasheet Summary
Powered by GS/AI

BD77501G is a single Ground Sense CMOS operational amplifier designed for high-speed applications. It operates within a supply voltage range of 7 V to 15 V for single supply and ±3.5 V to ±7.5 V for dual supply. The amplifier features a typical input offset voltage of 4 mV and a slew rate of 10 V/µs, making it suitable for applications requiring rapid signal processing. The device is characterized by excellent EMI immunity, facilitating easier integration into designs sensitive to electromagnetic interference. It is capable of operating over a temperature range of -40 °C to +85 °C and is available in multiple package options, including SSOP5, MSOP8, and SSOP-B14. The BD77501G is particularly well-suited for sensor amplification and buffer applications, providing reliable performance without oscillation issues even with output capacitance.

Datasheet Summary
Powered by GS/AI

BD77501G is a single Ground Sense CMOS operational amplifier designed for high-speed applications. It operates within a supply voltage range of 7 V to 15 V for single supply and ±3.5 V to ±7.5 V for dual supply. The amplifier features a typical input offset voltage of 4 mV and a slew rate of 10 V/µs, making it suitable for applications requiring rapid signal processing. The device is characterized by excellent EMI immunity, facilitating easier integration into designs sensitive to electromagnetic interference. It is capable of operating over a temperature range of -40 °C to +85 °C and is available in multiple package options, including SSOP5, MSOP8, and SSOP-B14. The BD77501G is particularly well-suited for sensor amplification and buffer applications, providing reliable performance without oscillation issues even with output capacitance.

Suppliers

Company
Product
Description
Supplier Links
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier - BD77501G - ROHM Semiconductor GmbH
Willich, Germany
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier
BD77501G
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier BD77501G
BD77501G is single Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77501G has the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.

BD77501G is single Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77501G has the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Operational Amplifiers
Product Number BD77501G
Product Name EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier
Standards RoHS
Closed-Loop Gain (AVCL) 75 V/V
Supply Voltage (VS) 7 to 15 volts
Source Current (IS) 1.3 milliamps
VOS 27 millivolts
Unlock Full Specs
to access all available technical data