ROHM Semiconductor GmbH Low Noise Dual Supply Voltage Operational Amplifier BA4584RFV

Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet
Description
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Dual Supply Voltage Operational Amplifier - BA4584RFV - ROHM Semiconductor GmbH
Willich, Germany
Low Noise Dual Supply Voltage Operational Amplifier
BA4584RFV
Low Noise Dual Supply Voltage Operational Amplifier BA4584RFV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet
Low Noise Dual Supply Voltage Operational Amplifier - BA4584RFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Noise Dual Supply Voltage Operational Amplifier
BA4584RFV
Low Noise Dual Supply Voltage Operational Amplifier BA4584RFV
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA4584RFV BA4584RFV
Product Name Low Noise Dual Supply Voltage Operational Amplifier Low Noise Dual Supply Voltage Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 110 V/V 110 V/V
Supply Voltage (VS) 4 to 19 volts 2 to 16 volts
Source Current (IS) 11 milliamps 6 milliamps
VOS 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 1904322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details