The BA4580YF-M is a low noise operational amplifier from ROHM Semiconductor, designed for automotive applications such as car navigation systems and audio equipment. It features two independent op-amps on a single chip, with a wide operating supply voltage range of ±2.0V to ±16V. The device is AEC-Q100 qualified, ensuring it meets automotive reliability standards. Key specifications include a high slew rate of 5V/µs, total harmonic distortion of 0.0005% (typical), and an input referred noise voltage of 5nV/,àöHz (typical). The operational temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The BA4580YF-M is available in multiple package options, including SOP8 and MSOP8, facilitating integration into different designs.
BA4584Y integrates four independent Op-Amps on a single chip. Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range.
BA4584YFV-M is manufactured for automotive requirements with extended operating temperature range and high ESD tolerance.
BA4584Y integrates four independent Op-Amps on a single chip. Especially, this series is suitable for any audioapplications due to low noise and low distortion characteristics and are usable for other many applications by wideoperating supply voltage range.
BA4584YFV-M is manufactured for automotive requirements with extended operating temperature range and high ESDtolerance.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4580YF-M | BA4580YF-M |
| Product Name | Low Noise Ground Sense Operational Amplifier | Low Noise Grand Sense Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 110 V/V | 100 V/V |
| Supply Voltage (VS) | 4 to 32 volts | 4 to 15 volts |
| Source Current (IS) | 6 milliamps | 3 milliamps |
| VOS | 3 millivolts | 6 millivolts |