ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional feature wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.
ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional featur wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD7541SG | BD7541SG |
| Product Name | Low Power Input-Output Full Swing Operational Amplifier | Low Powe Input-Output Full Swing Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 95 V/V | 85 V/V |
| Supply Voltage (VS) | 5 to 14.5 volts | 1.8 to 5 volts |
| Source Current (IS) | 0.1800 milliamps | 0.5800 milliamps |
| VOS | 9 millivolts | 5 millivolts |