BU7233F are input full swing and open drain comparators. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
BU7233F are input full swing and open drain comparators. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
BU7233F are input full swing and open drain comparators. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BU7233F | BU7233F | BU7233F |
| Product Name | Input Full Swing, Low Power Open-Drain Comparator | Input Full Swing, Low Power Open-Drain Comparator | Low Power Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| Source Current (IS) | 0.0100 milliamps | 0.0220 milliamps | 0.0100 milliamps |
| VOS | 11 millivolts | 6 millivolts | 11 millivolts |