ROHM Semiconductor GmbH High Speed Input-Output Full Swing Operational Amplifier BU7294SFV

Description
The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.
Datasheet
Description
The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Input-Output Full Swing Operational Amplifier - BU7294SFV - ROHM Semiconductor GmbH
Willich, Germany
High Speed Input-Output Full Swing Operational Amplifier
BU7294SFV
High Speed Input-Output Full Swing Operational Amplifier BU7294SFV
The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

Supplier's Site Datasheet
High Speed Input-Output Full Swing Operational Amplifier - BU7294SFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Input-Output Full Swing Operational Amplifier
BU7294SFV
High Speed Input-Output Full Swing Operational Amplifier BU7294SFV
The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/Output full swing, high slew rate, low upply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/Output full swing, high slew rate, low upply current and high speed operation. Input bias current is very low at 1pA (Typ) . Especially,BU7291SG and BU7294Sxx, it has wide temperature range from -40℃ to +105℃.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7294SFV BU7294SFV
Product Name High Speed Input-Output Full Swing Operational Amplifier High Speed Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 95 V/V
Supply Voltage (VS) 2.4 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 2 milliamps 7.00E-4 milliamps
VOS 9 millivolts 8.5 millivolts
Unlock Full Specs
to access all available technical data