The BA4560YF-M is a dual low noise operational amplifier designed for automotive applications, including car navigation systems and car audio. It operates with a supply voltage range of ±4.0V to ±15V and is AEC-Q100 qualified, ensuring reliability in automotive environments. The device features low noise and low distortion characteristics, with a typical total harmonic distortion of 0.003% and an input referred noise voltage of 8nV/,àöHz. It has a wide operating temperature range from -40°C to +105°C, making it suitable for various automotive conditions. The BA4560YF-M is available in multiple package options, including SOP8, SSOP-B8, and MSOP8, allowing flexibility in design integration.
BA4560Yxxx-M integrates two independent Op-Amps on a single chip. This Op-Amp has some features of low noise and low distortion characteristics and can operate from ±4.0V to ±15V(split supply). BA4560Yxxx-M is manufactured for automotive requirements of car navigation system, car audio, etc.
BA4560Yxxx-M integrates two independent Op-Amps on a single chip. This Op-Amp has some features of low noise and low distortion characteristics and can operate from ±4.0V to ±15V(split supply). BA4560Yxxx-M is manufactured for automotive requirements of car navigation system, car audio, etc.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4560YF-M | BA4560YF-M |
| Product Name | Automotive Low Noise Operational Amplifier | Automotive Low Noise Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
| Supply Voltage (VS) | 8 to 30 volts | 4 to 15 volts |
| Source Current (IS) | 3 milliamps | 4 milliamps |
| VOS | 6 millivolts | 6 millivolts |