ROHM Semiconductor GmbH High Speed Input-Output Full Swing Operational Amplifier BU7291G

Description
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
Datasheet
Description
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Input-Output Full Swing Operational Amplifier - BU7291G - ROHM Semiconductor GmbH
Willich, Germany
High Speed Input-Output Full Swing Operational Amplifier
BU7291G
High Speed Input-Output Full Swing Operational Amplifier BU7291G
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Supplier's Site Datasheet
High Speed Input-Output Full Swing Operational Amplifier - BU7291G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Input-Output Full Swing Operational Amplifier
BU7291G
High Speed Input-Output Full Swing Operational Amplifier BU7291G
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7291G BU7291G
Product Name High Speed Input-Output Full Swing Operational Amplifier High Speed Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 95 V/V
Supply Voltage (VS) 2.4 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 0.4700 milliamps 7.00E-4 milliamps
VOS 9 millivolts 8.5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers