The BA2901SFV is a standard open-collector comparator from ROHM Semiconductor, designed for general-purpose applications. It operates within a supply voltage range of 2V to 36V and features low current consumption, making it suitable for battery-powered devices. The comparator has a maximum input offset voltage of 7mV, ensuring accurate performance in various applications. It is capable of functioning with a single power supply and has ground sense input and output, which simplifies circuit design. The BA2901SFV is available in multiple package options, including SOP14 and SSOP-B14, allowing for flexibility in integration into different systems. Its wide temperature range of -40°C to +125°C enhances its reliability in diverse operating conditions.
General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BA2901SFV | BA2901SFV | BA2901SFV |
| Product Name | Standard Open-Collector Comparator | Standard Open-Collector Comparator | Standard Open-Collector Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 16 volts | 2 to 36 volts |
| Source Current (IS) | 0.8000 milliamps | 5 milliamps | 0.8000 milliamps |
| VOS | 7 millivolts | 5 millivolts | 7 millivolts |