ROHM Semiconductor GmbH High Speed Input-Output Full Swing Operational Amplifier BD7562FVM

Description
ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional feature wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.
Description
ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional feature wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD7562FVM is a high-speed CMOS operational amplifier designed for full swing input and output with a wide operating voltage range of +5V to +14.5V for single supply and ±2.5V to ±7.25V for split supply. It features a typical slew rate of 0.9V/Oºs and low input bias and offset currents of 1pA, making it suitable for sensor amplifiers and industrial equipment applications. The operational amplifier operates effectively within a temperature range of -40°C to +85°C, with a maximum junction temperature of +125°C. It is available in MSOP8 packaging, which is compact and suitable for space-constrained designs. The low supply current of 750µA for dual-channel configurations contributes to energy efficiency in applications.

Datasheet Summary
Powered by GS/AI

The BD7562FVM is a high-speed CMOS operational amplifier designed for full swing input and output with a wide operating voltage range of +5V to +14.5V for single supply and ±2.5V to ±7.25V for split supply. It features a typical slew rate of 0.9V/Oºs and low input bias and offset currents of 1pA, making it suitable for sensor amplifiers and industrial equipment applications. The operational amplifier operates effectively within a temperature range of -40°C to +85°C, with a maximum junction temperature of +125°C. It is available in MSOP8 packaging, which is compact and suitable for space-constrained designs. The low supply current of 750µA for dual-channel configurations contributes to energy efficiency in applications.

Suppliers

Company
Product
Description
Supplier Links
High Speed Input-Output Full Swing Operational Amplifier - BD7562FVM - ROHM Semiconductor GmbH
Willich, Germany
High Speed Input-Output Full Swing Operational Amplifier
BD7562FVM
High Speed Input-Output Full Swing Operational Amplifier BD7562FVM
ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional feature wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.

ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional feature wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.

Supplier's Site Datasheet
High Speed Input-Output Full Swing Operational Amplifier - BD7562FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Input-Output Full Swing Operational Amplifier
BD7562FVM
High Speed Input-Output Full Swing Operational Amplifier BD7562FVM
ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional featur wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.

ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. Additional featur wide operating voltage range of between 5.0V and 14.5V (single power supply) , combined with low current consumption and incredibly low input bias current, make them ideal for applications of all types.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BD7562FVM BD7562FVM
Product Name High Speed Input-Output Full Swing Operational Amplifier High Speed Input-Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 95 V/V 110 V/V
Supply Voltage (VS) 5 to 14.5 volts 2.7 to 5.5 volts
Source Current (IS) 0.9000 milliamps 0.1300 milliamps
VOS 9 millivolts 4 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Op Amps - 2484275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details