LM4565FJ is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is suitable for audio applications and active filter.
LM4565FJ is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is suitable for audio applications and active filter.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4565FJ | LM4565FJ |
| Product Name | Low Noise Operational Amplifier | Low Noise Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 113 V/V |
| Supply Voltage (VS) | 2 to 18 volts | 2.7 to 5.5 volts |
| Source Current (IS) | 4.5 milliamps | 0.2000 milliamps |
| VOS | 1.5 millivolts | 4 millivolts |