ROHM Semiconductor GmbH Low Noise Output Full Swing Operational Amplifier BA2107G

Description
BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.
Description
BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The BA2107G is a low noise operational amplifier designed for audio applications, featuring a high voltage gain and a slew rate of 4 V/µs. It operates with a supply voltage range of ±1.0V to ±7.0V and has an input referred noise voltage of 7 nV/,àöHz, making it suitable for high-fidelity audio processing. The total harmonic distortion is rated at 0.008%, indicating minimal signal degradation. The device is available in multiple package options, including SSOP5, SOP8, SOP-J8, and MSOP8, with an operating temperature range of -40°C to +85°C. This amplifier is ideal for portable equipment and consumer electronics where low noise and high performance are critical.

Datasheet Summary
Powered by GS/AI

The BA2107G is a low noise operational amplifier designed for audio applications, featuring a high voltage gain and a slew rate of 4 V/µs. It operates with a supply voltage range of ±1.0V to ±7.0V and has an input referred noise voltage of 7 nV/,àöHz, making it suitable for high-fidelity audio processing. The total harmonic distortion is rated at 0.008%, indicating minimal signal degradation. The device is available in multiple package options, including SSOP5, SOP8, SOP-J8, and MSOP8, with an operating temperature range of -40°C to +85°C. This amplifier is ideal for portable equipment and consumer electronics where low noise and high performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Output Full Swing Operational Amplifier - BA2107G - ROHM Semiconductor GmbH
Willich, Germany
Low Noise Output Full Swing Operational Amplifier
BA2107G
Low Noise Output Full Swing Operational Amplifier BA2107G
BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.

BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.

Supplier's Site Datasheet
Low Noise Output Full Swing Operational Amplifier - BA2107G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Noise Output Full Swing Operational Amplifier
BA2107G
Low Noise Output Full Swing Operational Amplifier BA2107G
BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.

BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). These are suitable for Audio applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA2107G BA2107G
Product Name Low Noise Output Full Swing Operational Amplifier Low Noise Output Full Swing Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 80 V/V 106 V/V
Supply Voltage (VS) 2 to 14 volts 2 to 36 volts
Source Current (IS) 1.8 milliamps 0.4000 milliamps
VOS 6 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data