General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).
General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA3472F | BA3472F |
| Product Name | High Speed Ground Sense Operational Amplifier | High Speed Ground Sense Operational Amplifier |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts |
| Source Current (IS) | 4 milliamps | 0.5000 milliamps |
| VOS | 10 millivolts | 7 millivolts |