ROHM Semiconductor GmbH Output Coupling Capacitor-less Line Amplifier BD8878FV

Description
BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.
Datasheet
Description
BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Coupling Capacitor-less Line Amplifier - BD8878FV - ROHM Semiconductor GmbH
Willich, Germany
Output Coupling Capacitor-less Line Amplifier
BD8878FV
Output Coupling Capacitor-less Line Amplifier BD8878FV
BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.

BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.

Supplier's Site Datasheet
Output Coupling Capacitor-less Line Amplifier - BD8878FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Output Coupling Capacitor-less Line Amplifier
BD8878FV
Output Coupling Capacitor-less Line Amplifier BD8878FV
BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.

BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in a ground reference with both voltage of the supply voltage and the negative voltage. Therefore, these line amplifiers have wide output range, and BD8878FV can output 2Vrms(5.65VP-P) with the single-supply 5V.

Supplier's Site Datasheet
Cap-less Line amplifier - BD8878FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Cap-less Line amplifier
BD8878FV
Cap-less Line amplifier BD8878FV
BD8876FV is output coupling capacitoreless line amplifier. This IC has a negative voltage generator built-in and generates the negative voltage from the supply voltage. It is possible to drive in a ground standard with both voltage of the supply voltage and the negative voltage. Therefore this line amplifier has wide output range, and it can output 2Vrms(5.65Vp-p) with the single-supply 5.0V

BD8876FV is output coupling capacitoreless line amplifier. This IC has a negative voltage generator built-in and generates the negative voltage from the supply voltage. It is possible to drive in a ground standard with both voltage of the supply voltage and the negative voltage. Therefore this line amplifier has wide output range, and it can output 2Vrms(5.65Vp-p) with the single-supply 5.0V

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BD8878FV BD8878FV BD8878FV
Product Name Output Coupling Capacitor-less Line Amplifier Output Coupling Capacitor-less Line Amplifier Cap-less Line amplifier
Standards RoHS RoHS RoHS
PSRR 65 dB 65 dB 65 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers