ROHM Semiconductor GmbH Ground Sense Operational Amplifier BA2902YF-LB(H2)

Description
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors
Datasheet
Description
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Sense Operational Amplifier - BA2902YF-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
Ground Sense Operational Amplifier
BA2902YF-LB(H2)
Ground Sense Operational Amplifier BA2902YF-LB(H2)
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

Supplier's Site Datasheet
Ground Sense Operational Amplifiers - BA2902YF-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ground Sense Operational Amplifiers
BA2902YF-LB(H2)
Ground Sense Operational Amplifiers BA2902YF-LB(H2)
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

Supplier's Site Datasheet
Ground Sense Operational Amplifiers - BA2902YF-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ground Sense Operational Amplifiers
BA2902YF-LB(H2)
Ground Sense Operational Amplifiers BA2902YF-LB(H2)
This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode voltage range includes ground, and can operate from +3V to +36V. Applications are Car Navigation System, Car Audio, Automotive Body and Exteriors

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BA2902YF-LB(H2) BA2902YF-LB(H2) BA2902YF-LB(H2)
Product Name Ground Sense Operational Amplifier Ground Sense Operational Amplifiers Ground Sense Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V 100 V/V
Supply Voltage (VS) 3 to 36 volts 2 to 36 volts 2 to 36 volts
Source Current (IS) 0.7000 milliamps 0.8000 milliamps 0.8000 milliamps
VOS 7 millivolts 5 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details