ROHM Semiconductor GmbH High Speed Ground Sense Operational Amplifier BA3472YFVM-C

Description
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).
Datasheet
Description
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ground Sense Operational Amplifier - BA3472YFVM-C - ROHM Semiconductor GmbH
Willich, Germany
High Speed Ground Sense Operational Amplifier
BA3472YFVM-C
High Speed Ground Sense Operational Amplifier BA3472YFVM-C
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).

General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).

Supplier's Site Datasheet
High Speed Ground Sense Operational Amplifier - BA3472YFVM-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Ground Sense Operational Amplifier
BA3472YFVM-C
High Speed Ground Sense Operational Amplifier BA3472YFVM-C
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).

General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BA3472YFVM-C BA3472YFVM-C
Product Name High Speed Ground Sense Operational Amplifier High Speed Ground Sense Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 100 V/V 100 V/V
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts
Source Current (IS) 4 milliamps 4 milliamps
VOS 10 millivolts 10 millivolts
Unlock Full Specs
to access all available technical data