ROHM Semiconductor GmbH High Speed Ground Sense Operational Amplifier BU7481G

Description
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
Datasheet
Description
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ground Sense Operational Amplifier - BU7481G - ROHM Semiconductor GmbH
Willich, Germany
High Speed Ground Sense Operational Amplifier
BU7481G
High Speed Ground Sense Operational Amplifier BU7481G
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Supplier's Site Datasheet
High Speed Ground Sense Operational Amplifier - BU7481G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Ground Sense Operational Amplifier
BU7481G
High Speed Ground Sense Operational Amplifier BU7481G
Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current, high speed and low input bias current. Input-Output Full Swing : BU7291 family, BU7255 family Ground sense : BU7495 family, BU7481 family, BU7485 family, BU5281 family

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers Operational Amplifiers
Product Number BU7481G BU7481G
Product Name High Speed Ground Sense Operational Amplifier High Speed Ground Sense Operational Amplifier
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 105 V/V 95 V/V
Supply Voltage (VS) 1.8 to 5.5 volts 1.7 to 5.5 volts
Source Current (IS) 0.4200 milliamps 0.3000 milliamps
VOS 8 millivolts 6 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Op Amps - 1913265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details