LM2904FJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
LM2904FJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904FJ | LM2904FJ |
| Product Name | Ground Sense Operational Amplifier | Ground Sense Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts |
| Source Current (IS) | 0.6000 milliamps | 0.7000 milliamps |
| VOS | 4.5 millivolts | 7 millivolts |