LMR344F is input ground sense, output full swing operational amplifiers. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for sensor amplifier, battery-powered electronic equipment, battery monitoring and audio pre-amps for voice.
LMR344F is input ground sense, output full swing operational amplifiers. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for sensor amplifier, battery-powered electronic equipment, battery monitoring and audio pre-amps for voice.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR344F | LMR344F |
| Product Name | LMR™ Series, Low Supply Current Output full Swing CMOS Operational Amplifier | Low Supply Current Output full Swing CMOS Operational Amplifiers |
| Standards | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 113 V/V | 100 V/V |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts |
| Source Current (IS) | 0.4280 milliamps | 0.5600 milliamps |
| VOS | 4 millivolts | 5 millivolts |