General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
General purpose BA8391G/BA10393/BA10
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | BA2901F | BA2901F |
| Product Name | Standard Open-Collector Comparator | Standard Open-Collector Comparator |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts |
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps |